EN
  • EN
  • DE

74LVC2G04GF/S505125

Part No 74LVC2G04GF/S505125
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040585-74LVC2G04GF/S505125
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVC2G04GF/S505125 CAD Model

Description

NXP 74LVC2G04GF/S505125 Dual Inverter

The NXP 74LVC2G04GF/S505125 is a high-performance, dual inverter gate designed with the latest low-voltage CMOS technology. This integrated circuit is part of NXP's 74LVC series, which is renowned for its low-voltage operation and compatibility with TTL levels. It is an ideal choice for use in battery-powered, portable devices, and various other applications that require efficient voltage translation and signal conditioning.

Key Features:

  • Low Power Consumption: The device features a very low static power consumption, minimizing the overall power usage in applications where power efficiency is crucial.
  • High-Speed Operation: Despite its low power design, the 74LVC2G04GF/S505125 does not compromise on speed, offering high-frequency operation that is suitable for fast signal processing tasks.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 1.65V to 5.5V, making it versatile for interfacing with both 3.3V and 5V logic levels.
  • 5V Tolerant Inputs: The inputs can handle 5V signals even when the device is powered by a lower voltage supply, providing flexibility in mixed-voltage systems.
  • Low Noise: Engineered for low noise overshoot and undershoot, the device helps maintain signal integrity, which is critical in sensitive electronic applications.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The 74LVC2G04GF/S505125 is suitable for a broad range of applications, including:

  • Signal inversion
  • Wave shaping
  • Logic level translation
  • Oscillator circuits
  • Portable and battery-powered electronics

Package Information:

The device comes in a compact SOT505-2 (XSON8) package, which is ideal for space-constrained applications. Its small form factor allows for high-density mounting on PCBs, providing designers with a flexible and space-saving solution for their circuit designs.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess