EN
  • EN
  • DE

RFR-6150-0-48QFN-TR-0B

Part No RFR-6150-0-48QFN-TR-0B
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 294137-RFR-6150-0-48QFN-TR-0B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFR-6150-0-48QFN-TR-0B CAD Model

Description

The RFR-6150-0-48QFN-TR-0B, manufactured by Qualcomm, is a high-performance radio frequency (RF) component designed for use in a variety of wireless communication systems. It is specifically packaged in a 48-pin Quad Flat No-leads (QFN) package, making it suitable for compact and efficient circuit board designs. This component plays a crucial role in signal transmission and reception within wireless devices.

Applications

  • Cellular Communication Devices: The RFR-6150 is utilized in smartphones and other cellular devices to manage RF signals for voice and data communication across various network bands.
  • Wireless Routers and Access Points: It's integrated into wireless routers and access points to enhance signal strength and stability for wireless internet connectivity.
  • Internet of Things (IoT) Devices: This component supports wireless communication in IoT devices, enabling them to connect to networks and transmit data.
  • Remote Control Systems: Used in remote control systems to transmit and receive control signals wirelessly.
  • GPS Devices: The RFR-6150 supports RF functionality in GPS devices for location tracking and navigation.

Features

  • High-Frequency Operation: The RFR-6150 is designed to operate efficiently at high frequencies, enabling it to support a wide range of wireless communication standards.
  • Low Noise Figure: Features a low noise figure, which improves signal clarity and sensitivity in RF communication systems.
  • Integrated Matching Networks: Incorporates integrated matching networks to simplify circuit design and optimize performance.
  • Compact QFN Package: Comes in a small 48-pin QFN package, saving board space and facilitating easy integration into electronic devices.
  • Tape and Reel Packaging: Packaged on tape and reel for automated assembly processes, ensuring efficient manufacturing and handling.

Benefits

  • Improved Signal Quality: The low noise figure ensures clearer signal reception and transmission, enhancing communication reliability.
  • Efficient Power Consumption: Optimized for low power consumption, extending battery life in portable devices.
  • Simplified Design: Integrated matching networks reduce the need for external components, streamlining the design process and reducing overall costs.
  • Enhanced Performance: High-frequency operation and optimized design provide enhanced performance in a variety of wireless applications.
  • Reduced Board Space: The compact QFN package allows for smaller and more densely populated circuit boards.

Additional Details

The RFR-6150-0-48QFN-TR-0B is crucial in modern wireless communication devices. Its 48QFN package ensures minimal footprint, while its optimized design caters to high-frequency applications. The 'TR' in the part number indicates that the component is delivered on Tape and Reel, which is a standard packaging method for automated assembly processes. This component is designed to meet stringent quality standards and provide reliable performance in demanding wireless environments. Further specifications can be found in the official Qualcomm datasheet.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess