EN
  • EN
  • DE

SMB-1360-0-30DWLNSP-TR-03-0-13

Part No SMB-1360-0-30DWLNSP-TR-03-0-13
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA
Manufacturer QUALCOMM
RoHS State Request Verification
Win Source Part Number 758424-SMB-1360-0-30DWLNSP-TR-03-0-13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMB-1360-0-30DWLNSP-TR-03-0-13 CAD Model

Description

The SMB-1360-0-30DWLNSP-TR-03-0-13 is a power management integrated circuit (PMIC) manufactured by Qualcomm. It's specifically designed to efficiently manage power distribution in various electronic devices.

Applications:

  • Mobile Phones: Powering core components like the processor, display, and memory.
  • Tablets: Managing power distribution for extended battery life.
  • Wearable Devices: Optimizing power consumption in compact designs.
  • IoT Devices: Providing efficient power management for battery-powered applications.
  • Embedded Systems: Regulating power for various system components.

Features:

  • High Efficiency: Designed for optimal power conversion and minimal energy loss.
  • Multiple Output Rails: Provides several regulated voltage outputs to power different system components.
  • Integrated Power Management: Includes features like battery charging, voltage regulation, and power sequencing.
  • Compact Package: Allows for integration into small form factor devices.
  • Protection Features: Incorporates over-voltage, over-current, and over-temperature protection mechanisms.

Benefits:

  • Extended Battery Life: Optimizes power usage, resulting in longer operating times for battery-powered devices.
  • Improved System Stability: Provides stable and regulated voltage outputs, ensuring reliable operation of connected components.
  • Reduced Component Count: Integrates multiple power management functions into a single chip, simplifying circuit design and reducing board space.
  • Enhanced System Protection: Safeguards against potential damage from power surges and other electrical anomalies.
  • Simplified Design: Facilitates easier and faster design cycles due to the integration of multiple power management functions.

The Qualcomm SMB-1360 series are highly integrated PMICs that manage various power domains within a system. They often include features such as buck converters, LDO regulators, and battery chargers, tailored to the specific needs of the target application. The '30DWLNSP-TR-03-0-13' portion of the identifier may refer to specific configuration options, packaging details, or tape and reel specifications relevant to manufacturing and assembly processes. Typically, these PMICs are controlled via an I2C interface, allowing the host processor to dynamically adjust voltage levels and power modes to optimize performance and conserve energy. This particular part likely supports a wide input voltage range and provides multiple configurable output voltages, making it versatile for various applications requiring efficient and flexible power management.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess