EN
  • EN
  • DE

SMB345ET-1850Y

Part No SMB345ET-1850Y
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case CSP
Manufacturer QUALCOMM
Win Source Part Number 756670-SMB345ET-1850Y
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMB345ET-1850Y CAD Model

Description

The SMB345ET-1850Y is a battery charger integrated circuit (IC) manufactured by Qualcomm. This IC is designed for charging single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Po) batteries in portable devices. It supports various charging modes and includes safety features to protect the battery and the device.

Applications:

  • Smartphones: Used in smartphones for charging the internal Li-Ion or Li-Po battery.
  • Tablets: Employed in tablets for charging the battery.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable devices for battery charging.
  • Portable Media Players: Used in portable media players for charging the battery.
  • Power Banks: Employed in power banks for charging the internal batteries.

Features:

  • Single-Cell Li-Ion/Li-Po Battery Charging: Designed specifically for charging single-cell Li-Ion or Li-Po batteries.
  • Programmable Charging Current: Allows for adjusting the charging current to match the battery specifications.
  • Input Overvoltage Protection (OVP): Protects the IC and the battery from excessive input voltage.
  • Battery Overvoltage Protection (OVP): Prevents the battery from being overcharged.
  • Thermal Shutdown: Shuts down the IC if the temperature exceeds a safe level.

Benefits:

  • Fast and Efficient Charging: Provides fast and efficient charging of Li-Ion/Li-Po batteries.
  • Battery Protection: Includes safety features to protect the battery from damage.
  • Simplified Design: Requires minimal external components for operation.
  • Compact Size: Available in small packages for space-constrained applications.
  • Reliable Operation: Provides stable and reliable performance.

Additional Details:

The SMB345ET-1850Y typically requires a few external components, such as resistors and capacitors, for proper operation. The charging current can be programmed using external resistors. The datasheet provides detailed information on the recommended component values and layout guidelines. It is crucial to follow the manufacturer's recommendations to ensure safe and efficient battery charging. The IC also includes status indicators for monitoring the charging process. The operating temperature range and other electrical characteristics should be carefully considered for the specific application.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7830 $62.4050
80+ $1.4631 $117.0480
125+ $1.4173 $177.1625
170+ $1.3716 $233.1720
220+ $1.3259 $291.6980
295+ $1.1887 $350.6665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,864 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess