EN
  • EN
  • DE

SMB345ET2130Y

Part No SMB345ET2130Y
Manufacturer Qualcomm
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959632-SMB345ET2130Y
Categories OEM Parts( S )
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMB345ET2130Y CAD Model

Description

The SMB345ET2130Y is a highly integrated battery charging management IC manufactured by Qualcomm. It is designed for single-cell Lithium-Ion and Lithium-Polymer batteries, providing efficient and safe charging for a wide range of portable devices. This IC incorporates advanced features such as dynamic power path management, over-voltage protection, and thermal regulation to ensure optimal battery performance and safety.

Applications:

  • Smartphones and tablets.
  • Portable media players.
  • Digital cameras.
  • Wearable devices (smartwatches, fitness trackers).
  • Power banks.

Features:

  • Single-cell Li-Ion/Li-Polymer battery charger.
  • Input voltage range: Typically 4.2V to 5.5V.
  • Charging current: Programmable charging current up to several amps.
  • Dynamic Power Path Management (DPPM): Allows the system to operate even with a depleted battery.
  • Over-voltage protection (OVP): Protects the battery from excessive voltage.
  • Over-current protection (OCP): Limits the charging current to a safe level.
  • Short-circuit protection (SCP): Shuts down the charger in case of a short circuit.
  • Thermal regulation: Prevents the IC from overheating.
  • Automatic battery voltage detection.
  • Charge status indication.

Benefits:

  • Efficient charging: Maximizes battery charging efficiency, reducing charge time.
  • Safe charging: Protects the battery from over-voltage, over-current, and short circuits.
  • Extended battery life: DPPM allows the system to operate even with a depleted battery, extending battery life.
  • Compact design: Highly integrated IC reduces the number of external components.
  • Easy to use: Simplifies the design of battery charging circuits.
  • Reliable performance: Provides stable and consistent charging performance.

Additional Details:

The SMB345ET2130Y is typically packaged in a small QFN or similar surface-mount package. The charging current can be programmed using external resistors. The datasheet provides detailed information on the device's electrical characteristics, application circuits, and layout guidelines. Proper PCB layout is crucial for achieving optimal performance and thermal management. The IC is RoHS compliant.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess