EN
  • EN
  • DE

DS2175S+T&R

Part No DS2175S+T&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description IC Elastic Store T1/CEPT 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Current 16 mA
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 16
Number of Transceivers 1
Operating Supply Current 9 mA
Operating Supply Voltage 5 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1056129-DS2175S+T&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2175S+T&R CAD Model

Description

The DS2175S+T&R from Maxim Integrated is a robust, high-performance T1/E1/J1 transceiver designed to meet the rigorous demands of telecommunications applications. This device is engineered to provide a comprehensive solution for interfacing between digital telecommunication equipment and T1, E1, or J1 lines.

Key Features

  • Multi-Standard Support: The DS2175S+T&R is compatible with T1, E1, and J1 standards, making it a versatile choice for a wide range of telecommunication systems.
  • Integrated Line Interface: It includes a complete line interface unit for T1, E1, and J1 physical layers, simplifying design and reducing the need for additional components.
  • Crystal-Less Jitter Attenuator: The built-in jitter attenuator requires no external crystal, which helps to minimize board space and enhance reliability.
  • Flexible Clocking Options: The device supports a variety of clocking configurations, including loop timing, independent timing, and recovery from the received data stream.
  • Power Efficiency: With its low-power consumption design, the DS2175S+T&R is ideal for power-sensitive applications.

Applications

The DS2175S+T&R transceiver is suitable for a broad spectrum of telecommunications equipment, including:

  • Central office switches
  • Digital loop carrier systems
  • Channel service units (CSUs)
  • Data service units (DSUs)
  • PBX systems
  • Wireless base station controllers

Product Details

The DS2175S+T&R is packaged in a compact, surface-mountable SOIC-28 form factor, making it an excellent choice for space-constrained applications. It is available in tape and reel packaging (T&R), which facilitates efficient handling and placement during the manufacturing process. The device operates over an industrial temperature range, ensuring reliable performance under a variety of environmental conditions.

With its combination of performance, integration, and reliability, the Maxim Integrated DS2175S+T&R transceiver is an optimal solution for designers looking to streamline their telecommunication hardware development while maintaining high-quality signal integrity.

You May Also Be Interested in

Holystone
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3188 $58.5068
27+ $4.3636 $117.8172
41+ $4.2273 $173.3193
57+ $4.0910 $233.1870
74+ $3.9547 $292.6478
98+ $3.5459 $347.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 718 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess