EN
  • EN
  • DE

SMB348SET-2268Y

Part No SMB348SET-2268Y
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838139-SMB348SET-2268Y
Ultra Librarian 3D Model Ultra Librarian SMB348SET-2268Y CAD Model

Description

The SMB348SET-2268Y is a power management integrated circuit (PMIC) manufactured by Qualcomm. Similar to other PMICs in the SMB348SET series, it's designed for use in mobile and embedded applications, providing efficient power regulation and distribution. Its primary function is to manage and optimize power usage within devices, contributing to enhanced battery life and system performance.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Technology
  • Other Mobile Devices

Features:

  • Integrated Power Management: Consolidates multiple power regulation and control functions into a single IC.
  • High Efficiency Conversion: Minimizes power loss during voltage conversion, improving energy efficiency.
  • Multiple Output Rails: Provides several regulated voltage outputs to power various system components simultaneously.
  • Dynamic Voltage and Frequency Scaling (DVFS): Optimizes voltage and frequency based on workload to reduce power consumption.
  • Over-Voltage Protection (OVP): Protects the device from excessive voltage levels.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from overloads.
  • Short-Circuit Protection (SCP): Immediately shuts down the power supply in the event of a short circuit.
  • Thermal Shutdown: Protects the IC from overheating by shutting down when temperature exceeds a threshold.
  • I2C/SPI Communication Interface: Allows for external control and monitoring via a serial interface.

Benefits:

  • Extended Battery Life: High-efficiency power management contributes to longer operational time on a single charge.
  • Reduced Component Count: Integration of power functions reduces the need for external components, saving board space.
  • Improved System Stability: Protection features enhance the robustness of the system against electrical faults.
  • Simplified Design: Integrates complex power management functions, simplifying the design process.
  • Flexible Configuration: Programmable settings allow for optimization based on specific application requirements.

Additional Details:

The specific details of the SMB348SET-2268Y, including voltage and current ratings, switching frequencies, and specific protection thresholds, can be found in the official datasheet provided by Qualcomm. This PMIC is designed to meet the rigorous demands of modern mobile devices, providing a stable and efficient power supply solution.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess