EN
  • EN
  • DE
  • IT

3021003-03

Part No 3021003-03
Manufacturer Qualtek
Catalog USB Cables
Description CBL USB2.0 A PLUG-MIN B PLUG 3'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - USB Cables
Mfr Qualtek
Package Bulk
Product Status Active
Configuration A Male to Mini B Male
Length 3.00' (914.4mm)
Specifications USB 2.0
Transfer Rate 480Mbps
Wire Gauge 28 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge
Base Product Number 3021003
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
California Prop 65 Warning Information
Win Source Part Number 906484-3021003-03
Ultra Librarian 3D Model Ultra Librarian 3021003-03 CAD Model

Description

The 906484-3021003-03 is a USB cable assembly manufactured by Qualtek.

  • Color: Black
  • Length: 3.00' (914.4mm)
  • Shielded: Yes
  • Wire Gauge: 28 AWG
  • USB Standard: USB 2.0
  • Transfer Rate: 480Mbps
  • Connector Configuration: A Male to Mini B Male
  • Standard Package: 50 pieces
  • ECCN: EAR99
  • REACH: Unaffected by REACH regulations
  • HTSUS Code: 8544.42.2000
  • Product Status: Active
  • California Prop 65: Contains warning information

You May Also Be Interested in

Amphenol
CBL USB2.0 A RCPT-OPEN W/COUPL
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Samtec Inc.
CBL USB2.0 A PLUG TO A PLG 6.56'
Need more? Email Us
Bulgin
CBL USB2.0 A PLUG-B PLUG W/COUPL
Need more? Email Us
Amphenol
CBL USB2.0 B RCPT TO A PLG 0.98'
Need more? Email Us
Eaton Bussmann
MICROUSB DUO CHARGESMART MIDNIGH
Lowest to $0.4583
Tripp Lite
CABLE A RCPT TO A PLUG 16.4' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female, with Power Jack to A Male 16.40' (5.00m) Shielded
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess