EN
  • EN
  • DE

312007-01

Part No 312007-01
Manufacturer Qualtek
Catalog Power, Line Cables and Extension Cords
Description CORD 18AWG 5-15P - 320-C13 6.56'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Qualtek
Category Cable Assemblies Power, Line Cables and Extension Cords
Product Status Active
Style Male Pins (Blades) to Female Sockets (Slots)
1st Connector NEMA 5-15P
2nd Connector IEC 320-C13
Voltage Rating 125VAC
Current Rating (Amps) 10A
Operating Temperature 60°C
Win Source Part Number WS1207778-312007-01
Ultra Librarian 3D Model Ultra Librarian 312007-01 CAD Model

Description

6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

You May Also Be Interested in

Qualtek
Need more? Email Us
Molex, LLC
CORD NEMA L5-15P-NEMA L5-15R 3'
Need more? Email Us
Molex, LLC
CORD 16AWG NEMA5-15P - 5-15R 50'
Need more? Email Us
Molex, LLC
CORD NEMA 5-15P TO 5-15R 3' YLW
Need more? Email Us
Molex, LLC
14W49 50FT 14-3-SO 15W49
Need more? Email Us
Molex, LLC
CORD NEMA 5-15P TO 5-15R 3' YLW
Need more? Email Us
Hammond Manufacturing
CRD 12AWG NEMA5-20P - CBL 15.50'
Need more? Email Us
Schurter Inc.
CORD 16AWG 5-15P TO C13 9.84'
Need more? Email Us
Molex, LLC
CRD 12AWG NEMA5-20P - 5-20R 100'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess