EN
  • EN
  • DE

FDD1-17251CBLW32

Part No FDD1-17251CBLW32
Manufacturer Qualtek
Catalog DC Fans
Description FAN AXIAL 172X51MM 12VDC WIRE / Blower and Fan
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Qualtek
Series HPLC, FDD1-17251
Voltage Rating DC 12VDC
Dimension Rectangular/Rounded - 172mm L x 151mm H
Width 51mm
Air Flow 255.0 CFM (7.22m3/min)
Static Pressure 0.736 in H2O (183.3 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 56 dB(A)
Power (Watts) 22.6W
RPM 3200 RPM
Termination 2 Wire Leads
Operating Temperature Range -4 ~ 158°F (-20 ~ 70°C)
Approvals CE, TUV, UL
Weight 2.3 lbs (1kg)
Current Rating 1.88A
Material - Frame Aluminum
Material - Blade Plastic
Lifetime @ Temp. 50000 Hrs @ 25°C
Win Source Part Number 770241-FDD1-17251CBLW32
Popularity Medium
Supply and Demand Status Limited
Family Name FDD1-17251
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian FDD1-17251CBLW32 CAD Model

Description

The Qualtek HPLC FDD1-17251 tubeaxial fan is a high-quality thermal management component designed to dissipate heat from electronic devices.

  • Bearing Type: Ball Bearing
  • Termination: 2 wire leads
  • Air Flow: 255.0 CFM
  • Static Pressure: 0.736 in H2O
  • Series: FDD1-17251
  • Noise Level: 56 dB(A)
  • RPM: 3200
  • Power Rating: 22.6W
  • Current Rating: 1.88A
  • Approvals: CE, TUV, UL
  • Lifetime: 50000 hours @ 25°C
  • Weight: 2.3 lbs (1kg)
  • Dimensions: 172mm L x 151mm H (Rectangular/Rounded)
  • Supply/Demand: Limited

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
Delta Electronics
FAN BLOWER 50X10.3MM 5VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 12VDC WIRE
Lowest to $144.1609
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
Sunon Fans
DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
NMB Technologies Corporation
FAN AXIAL 119X38.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6818 $80.6818
2+ $78.1606 $156.3212
3+ $75.6393 $226.9179
4+ $73.1180 $292.4720
6+ $65.5540 $393.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
In Stock: 10 pieces Factory Stock: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess