EN
  • EN
  • DE
  • IT

QLB-073-00DNN-3BA

Part No QLB-073-00DNN-3BA
Manufacturer Qualtek
Catalog Circuit Breakers
Description CIR BRKR THRM 7A 250VAC 32VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount
Breaker Type Thermal
Current Rating (Amps) 7A
Voltage Rating - AC 250 V
Voltage Rating - DC 32 V
Actuator Type Push to Reset
Number of Poles 1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601837-QLB-073-00DNN-3BA
Ultra Librarian 3D Model Ultra Librarian QLB-073-00DNN-3BA CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 16A 250 V AC 80 V DC Rocker Panel Mount
Lowest to $26.7808
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR LEVER
Need more? Email Us
Others
COMPOUND TRANSISTOR
Need more? Email Us
Sensata Technologies/Airpax
Circuit Breakers Cir Brkr Hyd Mag
Need more? Email Us
Sensata-Airpax
CIR BRKR MAG-HYDR LEVER 25A / Circuit Breaker Magnetic (Hydraulic Delay) 25A AC DC Lever Panel Mount
Need more? Email Us
ABB Embedded Power
Circuit Breaker S500-S800 MINI S MCB S800S 2P K 25A
Need more? Email Us
Sensata Technologies/Airpax
CIRCUIT BREAKER MAG-HYDR LEVER
Need more? Email Us
Sensata-Airpax
CIR BRKR MAG-HYDR / Circuit Breaker Magnetic (Hydraulic Delay) 7.5A 250 V AC 65 V DC Lever Panel Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess