EN
  • EN
  • DE

QRA3-180/50-QC48IN-5

Part No QRA3-180/50-QC48IN-5
Manufacturer Qualtek
Catalog Heat Shrink Tubing
Description HEATSHRINK 180/50MM-48"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Tubing
Mfr Qualtek
Series QRA3
Package Bulk
Product Status Active
Type Tubing, Insulation
Shrinkage Ratio 3 to 1
Inner Diameter - Supplied 7.087" (180.01mm)
Inner Diameter - Recovered 1.969" (50.00mm)
Recovered Wall Thickness 0.169" (4.30mm)
Material Polyolefin (PO)
Color Black, Red
Temperature Range - Operating -55°C ~ 110°C
Storage/Refrigeration Temperature -50°F ~ 104°F (-10°C ~ 40°C)
Shelf Life 60 Months
Base Product Number QRA3-180/50
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 425521-QRA3-180/50-QC48IN-5
Ultra Librarian 3D Model Ultra Librarian QRA3-180/50-QC48IN-5 CAD Model

Description

The Qualtek Heat Shrink Tubing is a high-quality product used for cable and wire management.

  • Category: Cables, Wires - Management - Heat Shrink Tubing
  • Series: QRA3
  • Color Options: Black and Red
  • Shrinkage Ratio: 3 to 1
  • Supplied Inner Diameter: 7.087" (180.01mm)
  • Recovered Inner Diameter: 1.969" (50.00mm)
  • Wall Thickness: 0.169" (4.30mm)
  • Operating Temperature Range: -55°C to 110°C
  • REACH Compliance: Unaffected
  • Shelf Life: 60 months

You May Also Be Interested in

TE Connectivity
RNF-3000-6/2-4-40MM
Need more? Email Us
3M
HEATSHRINK TUBING 1 BLACK / Heat Shrink Tubing ST Polyolefin Black Thin Automotive Bag
Need more? Email Us
Molex, LLC
1/16 INCH HST BK 200/6" PKG
Need more? Email Us
TE Connectivity
HEATSHRINK FLUOR 1/4" BLK
Need more? Email Us
TE Connectivity
Heat Shrink Tubing Polyolefin Black Thin Spool / HEAT SHRINK PO 2.5:1 BLK
Need more? Email Us
Panduit Corp
HEAT SHRINK THIN BLACK 1" X 6"
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEATSHK TUBING FR 7.4DIA X 80MM
Need more? Email Us
Qualtek
HEATSHRINK 22/6MM-48"
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess