EN
  • EN
  • DE
  • IT

BC95GVBA-I01-CNASA

Part No BC95GVBA-I01-CNASA
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX BT MOD CELLULAR SMD / Cellular GPRS, GSM, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
RF Family/Standard Cellular
Protocol GPRS, GSM, LTE
Frequency 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz
Data Rate 150kbps
Power - Output 23dBm
Sensitivity -129dBm
Serial Interfaces ADC, UART
Voltage - Supply 3.1V ~ 4.2V
Current - Receiving 60mA
Current - Transmitting 70mA ~ 280mA
Mounting Type Surface Mount
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number BC95
Standard Package 250
MSL Level 3 (168 Hours)
Win Source Part Number 1337734-BC95GVBA-I01-CNASA
Ultra Librarian 3D Model Ultra Librarian BC95GVBA-I01-CNASA CAD Model

Description

The BC95GVBA-I01-CNASA from Quectel is a RF Transceiver Module. The manufacturer is Quectel, and the product is BC95GVBA-I01-CNASA.

  • Frequencies: 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, and 2.1GHz
  • Protocols: GPRS, GSM, and LTE
  • Data Rate: 150kbps
  • Power Output: 23dBm
  • Sensitivity: -129dBm
  • Mounting: Surface Mountable
  • Package: Tape and Reel
  • Standard Package: 250 pieces
  • Current Receiving: 60mA
  • Transmitting Current: 70mA to 280mA
  • Voltage Supply: 3.1V to 4.2V
  • RF Family/Standard: Cellular
  • Serial Interfaces: ADC and UART
  • Ideal For: RF and Wireless applications

You May Also Be Interested in

Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess