EN
  • EN
  • DE
  • IT

EC200SENAA-N06-SNNSA

Part No EC200SENAA-N06-SNNSA
Manufacturer Quectel
Catalog Custom Parts (E - I)
Description LTE Cat 1 Module for IoT/M2M-optimized LTE/GSM/GPRS/EDGE Coverage 5Mbps LCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137028-EC200SENAA-N06-SNNSA
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC200SENAA-N06-SNNSA CAD Model

Description

The EC200SENAA-N06-SNNSA is a cellular module manufactured by Quectel. Quectel is a leading global provider of wireless modules, specializing in cellular, GNSS, and Wi-Fi technologies. This module falls under the category of 'Custom Parts,' suggesting it is tailored to specific customer requirements, and potentially has customized firmware or hardware configurations.

The EC200 series are compact and cost-effective LTE Cat 1 modules optimized for M2M (Machine-to-Machine) and IoT (Internet of Things) applications. It provides data connectivity on LTE networks.

Applications

  • Asset tracking and management systems.
  • Remote monitoring and control applications.
  • Smart metering solutions.
  • Point-of-sale (POS) terminals.
  • Security and alarm systems.

Features

  • LTE Cat 1 connectivity: Provides data rates up to 10 Mbps downlink and 5 Mbps uplink.
  • Compact size: Small form factor for integration into space-constrained devices.
  • GNSS support: Integrated GPS, GLONASS, and BeiDou receivers for location tracking.
  • Multiple interfaces: UART, USB, and GPIO interfaces for flexible connectivity.
  • Voice support: Supports VoLTE (Voice over LTE) for voice communication.

Benefits

  • Reliable cellular connectivity: Ensures consistent data transmission even in challenging environments.
  • Low power consumption: Extends battery life for mobile and remote applications.
  • Easy integration: Simplifies product development with comprehensive documentation and support.
  • Global compatibility: Supports multiple frequency bands for worldwide deployment.
  • Cost-effective solution: Provides a competitive price point for mass-market applications.

Specific details, such as the exact frequency bands supported, power consumption characteristics, and certification details, will be found in the Quectel EC200 series datasheet and the specific custom configuration documentation. The N06 and SNNSA suffixes likely indicate specific configuration options or regional certifications.

You May Also Be Interested in

Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
Rochester Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bi technologies
10 Ohm 1% 24PIN Isol Qsop
Need more? Email Us
ABB Embedded Power
Electronic Prot. Dev. 24VDC 4A
Need more? Email Us
pSemi
BOARD EVAL FOR PE42452 / PE42452 series Switch, SP5T Evaluation Board
Need more? Email Us
Honeywell
Need more? Email Us
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us
California Micro Devices Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess