EN
  • EN
  • DE
  • IT

EC20EA-MINIPCIE

Part No EC20EA-MINIPCIE
Manufacturer Quectel
Catalog Custom Parts (E - I)
Description Ec20 Minipcie Card - 4G Lte Europe Only
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230976-EC20EA-MINIPCIE
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC20EA-MINIPCIE CAD Model

Description

The EC20EA-MINIPCIE is a wireless communication module manufactured by Quectel. This module supports various cellular network technologies, including LTE, UMTS, and GSM, enabling reliable data connectivity for a wide range of applications. It is designed in a Mini PCIe form factor for easy integration into embedded systems and devices.

Applications

  • IoT (Internet of Things) devices: Provides cellular connectivity for remote monitoring and control.
  • Asset tracking: Enables real-time tracking of assets using GPS and cellular communication.
  • Industrial automation: Connects industrial equipment to remote monitoring and control systems.
  • Smart metering: Enables remote meter reading and data transmission for utilities.
  • Mobile broadband: Provides high-speed internet access for laptops and other portable devices.

Features

  • LTE Cat 1 connectivity: Supports data rates up to 10 Mbps downlink and 5 Mbps uplink.
  • UMTS/HSPA+ fallback: Provides connectivity in areas with limited LTE coverage.
  • GSM/GPRS/EDGE support: Ensures connectivity in legacy 2G networks.
  • Integrated GPS/GNSS receiver: Enables location tracking and navigation.
  • Mini PCIe form factor: Facilitates easy integration into embedded systems.

Benefits

  • Reliable cellular connectivity: Provides stable and secure data communication.
  • Wide network coverage: Supports various cellular network technologies for global connectivity.
  • Easy integration: Simplifies the development and deployment of wireless applications.
  • Low power consumption: Extends battery life in portable devices.
  • Remote management: Enables remote configuration and monitoring of devices.

Additional Details

The EC20EA-MINIPCIE module typically operates over a wide temperature range. It supports various interfaces, including UART, USB, and SIM card. Refer to the manufacturer's datasheet for detailed specifications, application notes, and regulatory certifications. Ensure proper antenna selection and placement for optimal performance. The EC20 series is known for it's reliability and ease of use.

You May Also Be Interested in

MISCO
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Omron
Lowest to $2.7424
Sumitomo Electric
Ku to V-Band, Low Noise Amplifier MMIC, 18 28GHz, 7dBm, 12mA, Chip
Need more? Email Us
Infineon Technologies
IGBT 1200V 140A 556W TO247AC / IGBT Trench 1200 V 140 A 556 W Through Hole TO-247AC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sony
Need more? Email Us
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess