EN
  • EN
  • DE

EC21EFA-MINIPCIE

Part No EC21EFA-MINIPCIE
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CELL/NAV CARD EDGE  /  Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Package Tray
RF Family/Standard Cellular, Navigation
Protocol BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA
Data Rate 42Mbps
Serial Interfaces I²C, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3V ~ 3.6V
Current - Receiving 30mA
Current - Transmitting 30mA
Mounting Type Card Edge
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number EC21
MSL Level Not Applicable
ECCN 5A992C 22
HTSUS 8517.62.0090
Other Names 2958-EC21EFA-MINIPCIECTINACTIVE,2958-EC21EFA-MINIPCIEDKRINACTIVE,2958-EC21EFA-MINIPCIEDKR-ND,2958-EC21EFA-MINIPCIETR-ND,2958-EC21EFA-MINIPCIE,2958-EC21EFA-MINIPCIECT-ND,2958-EC21EFA-MINIPCIETR,2958-EC21EFA-MINIPCIEDKR,2958-EC21EFA-MINIPCIECT
Standard Package 100
Win Source Part Number 1214425-EC21EFA-MINIPCIE
Ultra Librarian 3D Model Ultra Librarian EC21EFA-MINIPCIE CAD Model

Description

The Quectel EC21EFA-MINIPCIE is a cellular and navigation RF transceiver module.

  • Data Rate: 42Mbps
  • Protocols: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, and WCDMA
  • Current Consumption: 30mA (Receiving and Transmitting)
  • Operating Temperature: -35°C to 75°C
  • Package/Case: Module
  • Series Standard Package: 100

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Quectel
Linear IC
Lowest to $224.0863
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess