EN
  • EN
  • DE

EG915UEUAC-N05-SNNSA

Part No EG915UEUAC-N05-SNNSA
Manufacturer Quectel
Catalog RF/IF and RFID
Description RF TXRX MOD CELL NAV SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard Cellular, Navigation
Protocol BeiDou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, LTE, UMTS, WCDMA
Frequency 915MHz
Data Rate 10Mbps
Serial Interfaces I²C, PCM, SPI, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part UIS8910DM-C1
Voltage - Supply 3.3V ~ 4.3V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case 106-BLGA Module
Ultra Librarian 3D Model Ultra Librarian EG915UEUAC-N05-SNNSA CAD Model

You May Also Be Interested in

Analog Devices Inc.
SOI SPDT SWITCH 2W 1-20GHZ, CUT-
Need more? Email Us
Molex, LLC
GNSS Active Patch Antenna with L
Need more? Email Us
Qorvo US Inc.
DB 3G PA (3X4.2MM)
Need more? Email Us
Qorvo US Inc.
ACS SP4T
Need more? Email Us
Mini-Circuits
6.5DB SMT BI-DIRECTIONAL COUPLER
Need more? Email Us
Mini-Circuits
SMT TBM, RF/LO FREQ 130-2430 MHZ
Need more? Email Us
Qorvo US Inc.
RF Modules DWM1001C UWB XCVR Module (FCC comp)
Lowest to $53.8433
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 2192.5 MHz SMD 3.0X3.0 mm (BW=15MHz)
Lowest to $2.4453
Espressif
RF TXRX MOD BT TRACE SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess