EN
  • EN
  • DE

QL4090-3PQ240C

Part No QL4090-3PQ240C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086765-QL4090-3PQ240C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL4090-3PQ240C CAD Model

Description

The QL4090-3PQ240C is a high-density FPGA (Field-Programmable Gate Array) from QuickLogic's Eclipse family. This device offers a significant increase in logic capacity and I/O resources compared to the pASIC families. The 'PQ240C' designation indicates that it comes in a 240-pin PQFP (Plastic Quad Flat Pack) package. The QL4090 is targeted at applications requiring complex logic functions and high performance.

Applications:

  • High-Performance Computing: Used in applications requiring high-speed data processing and computation.
  • Image and Video Processing: Implements image and video processing algorithms.
  • Network Processing: Used in network processing applications, such as packet routing and filtering.
  • Telecommunications Equipment: Used in telecommunications infrastructure and equipment.
  • Aerospace and Defense Systems: Integrated into aerospace and defense applications.

Features:

  • High Logic Density: Offers a very high logic density for implementing complex designs.
  • Abundant I/O Resources: Provides a large number of I/O pins for interfacing with external devices.
  • High-Speed Performance: Delivers high-speed operation for demanding applications.
  • Flexible Interconnect Architecture: Features a flexible interconnect architecture for efficient signal routing.
  • 240-Pin PQFP Package: Packaged in a 240-pin PQFP for easy surface mounting and board-level integration.

Benefits:

  • Handles Complex Designs: Enables the implementation of highly complex digital systems on a single chip.
  • Improved System Performance: Significantly improves system performance through high-speed operation and abundant resources.
  • Reduced System Cost: Reduces system cost by integrating multiple functions into a single device.
  • Faster Time-to-Market: Accelerates product development through rapid prototyping and design iteration.
  • Increased Design Flexibility: Offers a high degree of design flexibility and customization.

Additional Details:

The QL4090-3PQ240C is programmed using QuickLogic's development tools, which include advanced design entry, simulation, and verification capabilities. The device's datasheet contains detailed information on electrical characteristics, timing parameters, and package dimensions. Proper thermal management may be required for high-performance applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess