EN
  • EN
  • DE

QL8150-6PTN196C

Part No QL8150-6PTN196C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014226-QL8150-6PTN196C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL8150-6PTN196C CAD Model

Description

The QL8150-6PTN196C is an ultra-low power, multi-core Field Programmable Gate Array (FPGA) from QuickLogic. This device is part of their ArcticLink III VX family and is designed for mobile and portable applications requiring sensor fusion, always-on functionality, and significant power savings. It features a combination of programmable logic, embedded memory, and dedicated hardware blocks to accelerate complex algorithms while minimizing power consumption.

Applications

  • Mobile Devices: Sensor hub for smartphones and tablets, managing data from accelerometers, gyroscopes, and magnetometers.
  • Wearable Devices: Activity trackers, smartwatches, and other wearables benefiting from low power consumption and sensor fusion capabilities.
  • IoT Devices: Edge computing applications requiring local data processing and analysis.
  • Portable Medical Devices: Monitoring devices requiring low power and signal processing capabilities.
  • Automotive Applications: Sensor processing and control functions within automotive systems.

Features

  • Ultra-Low Power Consumption: Optimized for battery-powered applications, minimizing energy usage.
  • Multi-Core Architecture: Integrates multiple processing cores for parallel processing and acceleration.
  • Programmable Logic: Provides flexibility to implement custom logic functions and algorithms.
  • Embedded Memory: On-chip memory resources for data storage and processing.
  • Sensor Fusion: Dedicated hardware and software support for sensor data aggregation and processing.

Benefits

  • Extended Battery Life: Enables longer operating times for portable devices.
  • Enhanced System Performance: Accelerates complex algorithms and improves responsiveness.
  • Flexible Design: Allows for custom logic implementation and adaptation to changing requirements.
  • Reduced System Size: Integrates multiple functions into a single chip.
  • Improved Sensor Accuracy: Provides accurate and reliable sensor data processing.

Additional Details

The QL8150-6PTN196C features a 196-pin Thin Quad Flatpack No-lead (TQFN) package. It operates over a wide voltage range, typically from 1.2V to 3.3V. The device includes interfaces for connecting to various sensors, including I2C, SPI, and UART. It also supports JTAG for programming and debugging. QuickLogic provides a comprehensive suite of development tools and software libraries to facilitate the design and implementation of custom applications on the QL8150-6PTN196C. The internal architecture balances power efficiency with performance, enabling a wide array of always-on and sensor fusion applications. The device is designed for robust operation in industrial temperature ranges.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess