EN
  • EN
  • DE

R110427830

Part No R110427830
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description MMCX / STRAIGHT JACK RECEPTACLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Series -
Package Tape & Reel
Product Status Active
Connector Style MMCX
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Surface Mount
Mounting Feature -
Cable Group -
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Features -
Housing Color Gold
Ingress Protection -
Center Contact Material Beryllium Copper
Includes -
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 250 V
Mating Cycles 500
Insertion Loss -
Base Product Number R11042
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1379557-R110427830
Ultra Librarian 3D Model Ultra Librarian R110427830 CAD Model

Description

The Coaxial Connector Assembly is a high-quality and reliable connector designed for use in RF applications. Radiall USA, Inc. manufactures this connector.

  • Mounting Type: Surface Mount
  • Product Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
  • Product Status: Active
  • Temperature Range: -55°C to 155°C
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Connector Type: Receptacle, Female Socket
  • Fastening Type: Snap-On
  • Voltage Rating: 250V
  • Maximum Frequency: 6 GHz

You May Also Be Interested in

Amphenol-RF Division
CONN BNC RCPT STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $4.6947
Cinch Connectivity Solutions
CONN SMA JACK STR 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Need more? Email Us
Amphenol-RF Division
CONN SMP RCPT STR 50 OHM SMD / SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
CONN TRIAX JACK STR SOLDER / Triaxial Connector Jack, Male Pin Panel Mount Solder
Lowest to $80.3487
Amphenol-RF Division
CONN MCX RCPT STR 50 OHM PCB / MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $3.4530
TE Connectivity
CONN BNC PLUG STR 75 OHM CRIMP / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Lowest to $8.9392
Hirose Electric Co Ltd
CONN MSS RCPT STR 50 OHM PCB / MSS Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $11.4446
Hirose Electric Co Ltd
CONN UMC RCPT STR 50 OHM SMD / W.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Lowest to $1.3279
Amphenol
CONN 2.92MM JACK STR 50 OHM SMD / 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
Lowest to $24.6018

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5664 $59.0976
22+ $5.3878 $118.5316
34+ $5.2196 $177.4664
46+ $5.0512 $232.3552
60+ $4.8828 $292.9680
80+ $4.3777 $350.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,988 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess