EN
  • EN
  • DE

R114005000

Part No R114005000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SMB / STRAIGHT PLUG CLAMP TYPE C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Box
Product Status Active
Connector Style SMB
Connector Type Plug, Female Socket
Contact Termination Solder
Shield Termination Clamp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line)
Cable Group RG-174, 179, 187, 188, 316
Fastening Type Snap-On
Frequency - Max 4 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 335 V
Mating Cycles 500
Base Product Number R11400
Standard Package 100 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 931217-R114005000
Ultra Librarian 3D Model Ultra Librarian R114005000 CAD Model

Description

The 931217-R114005000 is a Coaxial Connector (RF) Assembly designed for high-frequency applications.

  • Connector Type: Plug and Female Socket
  • Fastening Type: Snap-On
  • Material: Brass
  • Body Finish: Gold
  • Impedance: 50Ohm
  • Maximum Frequency: 4 GHz
  • Contact Termination: Solder
  • Connector Style: SMB
  • Compatible Cable Groups: RG-174, 179, 187, 188, and 316
  • Voltage Rating: 335V
  • Temperature Range: -65°C to 165°C
  • Package: Box
  • Package Quantity: 100
  • Series: R11400
  • Manufacturer: Radiall USA, Inc.
  • Applications: Telecommunications, Automotive, and Aerospace

You May Also Be Interested in

LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us
Pomona Electronics
CONN BNC PLUG STR 50 OHM SOLDER
Need more? Email Us
Amphenol SV Microwave
CONN 2.92MM JCK STR 50OHM EDGEMT
Lowest to $78.8060
Hirose Electric Co Ltd
CONN PIN HEADER PCB R/A
Need more? Email Us
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8704
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC PLUG STR 50OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3840 $56.9200
11+ $9.3408 $102.7488
17+ $9.0489 $153.8313
23+ $8.7570 $201.4110
30+ $8.4651 $253.9530
40+ $7.5894 $303.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess