EN
  • EN
  • DE
  • IT

R125444000

Part No R125444000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SMA / SQUARE FLANGE PLUG RECEPTA / SMA Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Bulk
Connector Style SMA
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Panel Mount, Through Hole
Mounting Feature Flange
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Features Extended Insulation
Housing Color Gold
Center Contact Material Brass
Body Material Stainless Steel
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 500 V
Mating Cycles 500
Base Product Number R12544
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1349469-R125444000
Ultra Librarian 3D Model Ultra Librarian R125444000 CAD Model

Description

The Radiall USA, Inc. R12544 is a coaxial connector (RF) assembly designed for use in electronic devices that require a plug, male pin connector type.

  • Manufacturer: Radiall USA, Inc.
  • Product Name: R12544
  • Connector Type: Plug, Male Pin
  • Insulation: Extended
  • Fastening Type: Threaded
  • Housing Color: Gold
  • Maximum Frequency: 18 GHz
  • Impedance: 50 Ohm
  • Connector Style: SMA
  • Number of Ports: 1
  • Contact Termination: Solder
  • Shield Termination: Solder
  • Voltage Rating: 500 V
  • Material: Stainless Steel
  • Body Finish: Gold
  • Center Contact Material: Brass
  • Center Contact Plating: Gold
  • Dielectric Material: PTFE
  • Temperature Range: -65°C to 165°C

You May Also Be Interested in

Amphenol
CONN TNC PLUG STR 50OHM
Need more? Email Us
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMAC RCPT R/A 50OHM PCB
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
Amphenol SV Microwave
CONN 2.92MM JCK STR 50OHM EDGEMT
Lowest to $78.8060
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
Amphenol
CONN SMA PLUG STR 50OHM SOLDER
Need more? Email Us
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $6.1697

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess