EN
  • EN
  • DE
  • IT

M0410-3-SS

Part No M0410-3-SS
Manufacturer RAF Electronic Hardware
Catalog Hardware, Fasteners, Accessories - Accessories
Description METRIC PANEL SCREW RETAINERPLAIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Accessories
Mfr RAF Electronic Hardware
Package Bulk
Product Status Active
Hardware Type Retainer, Panel Screw
Specifications Stainless Steel, 5.8mm ID, M5x0.8 Thread
For Use With/Related Products Panels
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 977864-M0410-3-SS
Ultra Librarian 3D Model Ultra Librarian M0410-3-SS CAD Model

Description

The 977864-M0410-3-SS is a stainless steel retainer panel screw, designed for use with panels. It has a 5.8mm inner diameter and a M5x0.8 thread size. This hardware accessory is packaged in bulk, with a standard package of 1 piece. The ECCN of this product is EAR99, indicating that it does not require an export license. In the open market, there is a 33% chance of encountering counterfeit versions of this product. The REACH status is unaffected. It is manufactured by RAF Electronic Hardware and is currently active in the market.

You May Also Be Interested in

Bivar Inc.
MOUNT CIRCULAR TO-18 0.125\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.045\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.090\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.100\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.250\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.200\
Need more? Email Us
RAF Electronic Hardware
METRIC PANEL SCREW RETAINERPLAIN
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.071\
Need more? Email Us
Bivar Inc.
MOUNT SQUARE TO5/TO18 0.130\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess