EN
  • EN
  • DE
  • IT

300-100

Part No 300-100
Manufacturer Bivar Inc.
Catalog Hardware, Fasteners, Accessories - Accessories
Description MOUNT RECT CAPACITORS 0.045\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Mount
Shape Rectangular
Usage Capacitors
Material Nylon
Color Natural
Length 0.180" (4.57mm)
Width 0.090" (2.30mm)
Height 0.045" (1.15mm)
Package Bag
Supply and Demand Status Normal
Win Source Part Number 1516213-300-100
Ultra Librarian 3D Model Ultra Librarian 300-100 CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
MOUNT CIRCULAR TO-18 0.040\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.350\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-247 0.250\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.043\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.250\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.045\
Need more? Email Us
Bivar Inc.
MOUNT SQUARE TO5/TO18 0.130\
Need more? Email Us
Bivar Inc.
INSUL CIRCULAR ELECT CAP 0.005\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.150\
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess