The FM22L16 is a 16kb parallel F-RAM (Ferroelectric Random Access Memory) device manufactured by Ramtron. F-RAM offers a unique combination of RAM-like speed with non-volatile data storage. It retains data even when power is removed, similar to flash memory, but with significantly faster write speeds and higher endurance.
Applications
- Data logging
- Metering
- Industrial controls
- Medical devices
- Gaming applications
Features
- 16kb (2K x 8) non-volatile memory
- Parallel interface
- Fast write speeds (virtually no write delay)
- Unlimited read/write cycles (high endurance)
- Low power consumption
- RoHS compliant
Benefits
- Instant write data retention
- Eliminates the need for battery backup in many applications
- Simplified system design
- Improved system reliability
- Lower power consumption compared to EEPROM or flash memory
Technical Specifications
Based on available datasheets and typical F-RAM characteristics, the FM22L16 likely features the following specifications:
- Memory Size: 16kb (2048 x 8 bits)
- Interface: Parallel
- Supply Voltage: Consult the official datasheet for specific voltage range. Typically 3.3V or 5V
- Operating Temperature: Consult the official datasheet for specific temperature range.
- Data Retention: 10 years
- Endurance: 10^14 read/write cycles
- Access Time: Consult the official datasheet for specific access time.
Important Note: Always refer to the official Ramtron datasheet for the FM22L16 for accurate and up-to-date specifications before using it in any application. Ramtron is now part of Cypress Semiconductor, so the datasheet may be found on the Cypress website.