EN
  • EN
  • DE

FM25H20-PGTR

Part No FM25H20-PGTR
Manufacturer Ramtron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059331-FM25H20-PGTR
Categories OEM Parts(F-I)
Manufacturer Ramtron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM25H20-PGTR CAD Model

Description

The Ramtron FM25H20-PGTR is a high-performance, low-power Serial Ferroelectric Random Access Memory (F-RAM) device. F-RAM combines the best attributes of RAM and ROM, providing nonvolatile data storage with the fast write speeds of RAM. This memory device is ideal for applications requiring frequent or rapid data logging, buffering, or storage.

Applications

  • Industrial control systems
  • Smart meters
  • Medical devices
  • Automotive data recorders
  • Point-of-sale (POS) terminals
  • Data logging in harsh environments
  • Gaming machines

Features

  • 2 Mbit (262,144 x 8) nonvolatile memory: Provides ample storage for critical data.
  • High endurance: Supports 1014 (100 trillion) read/write cycles, ensuring long-term data integrity.
  • Fast write capability: NoDelay™ writes eliminate write delays, enabling real-time data capture.
  • Low power consumption: Reduces overall system power requirements, extending battery life in portable applications.
  • Serial Peripheral Interface (SPI): Simplifies interfacing with microcontrollers and other digital devices.
  • Operating voltage: 2.0V to 3.6V
  • Operating temperature range: -40°C to +85°C
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Reliable data storage: Nonvolatile memory retains data even when power is lost.
  • Fast data logging: NoDelay™ writes enable real-time data capture without performance bottlenecks.
  • Extended product life: High endurance ensures long-term reliability in demanding applications.
  • Lower system power consumption: Reduces energy costs and extends battery life in portable devices.
  • Simplified system design: SPI interface simplifies integration with microcontrollers and other digital systems.
  • Wide operating voltage range: Provides flexibility in power supply design.

Additional Details

The FM25H20-PGTR operates using the SPI protocol, supporting modes 0 and 3. It features a page write mode, allowing up to 64 bytes to be written simultaneously. The device is available in a small 8-pin package, saving board space. The F-RAM technology offers significant advantages over traditional EEPROM or Flash memory in terms of write speed, endurance, and power consumption. It is particularly well-suited for applications where frequent data writes are required or where data integrity is critical.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess