The BAV20W RH is a small signal diode manufactured by Taiwan Semiconductor. It is designed for high-speed switching applications and is commonly used in various electronic circuits for rectification, signal demodulation, and protection. The 'RH' suffix typically indicates a RoHS compliant and Halogen-Free version.
Applications:
- High-speed switching circuits
- Rectification in low-power applications
- Signal demodulation
- Protection diodes in various circuits
- General-purpose diodes for signal processing
Features:
- High switching speed: Allows for efficient operation in high-frequency circuits.
- Low forward voltage drop: Minimizes power loss and improves circuit efficiency.
- Small size: Suitable for compact electronic designs.
- High reverse voltage: Provides reliable performance in demanding applications.
- RoHS compliant: Environmentally friendly, lead-free construction.
Benefits:
- Enables efficient and reliable performance in high-speed switching applications.
- Minimizes power loss, improving overall circuit efficiency.
- Reduces board space requirements due to its compact size.
- Provides protection against reverse voltage conditions, enhancing circuit reliability.
- Meets environmental regulations, contributing to a sustainable product design.
Technical Specifications: The BAV20W RH features a maximum repetitive reverse voltage of approximately 75V. The maximum forward current is typically around 250mA. The forward voltage drop is typically around 1V at 100mA. The reverse recovery time is typically 4 ns. It comes in a SOD-123 package.