EN
  • EN
  • DE

FM31272-GTR

Part No FM31272-GTR
Manufacturer Ramtron
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 5.5 V
RoHS Compliant
Win Source Part Number 985816-FM31272-GTR
Categories OEM Parts(F-I)
Manufacturer Ramtron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM31272-GTR CAD Model

Description

The FM31272-GTR is a FRAM (Ferroelectric Random Access Memory) device manufactured by Ramtron (now Cypress Semiconductor, then Infineon Technologies). FRAM combines the non-volatility of ROM with the read/write capabilities of RAM, offering fast write speeds, low power consumption, and high endurance.

Applications

  • Data Logging: Recording sensor data, event logs, and other information in industrial and automotive applications.
  • Metering: Storing meter readings and configuration data in smart meters and energy management systems.
  • Medical Devices: Storing patient data, calibration settings, and event logs in medical instruments.
  • Gaming Devices: Saving game progress, high scores, and user preferences in gaming consoles and handheld devices.
  • Industrial Control Systems: Storing configuration parameters, control algorithms, and historical data in PLCs and other industrial controllers.

Features

  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Write Speeds: Enables high-speed data logging and real-time updates.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
  • High Endurance: Withstands a large number of read/write cycles without degradation.
  • SPI Interface: Simplified communication protocol for easy integration with microcontrollers.

Benefits

  • Data Retention: Guarantees data integrity in the event of power loss.
  • Real-Time Data Logging: Supports high-speed data acquisition and storage.
  • Energy Efficiency: Extends battery life in portable devices and reduces overall power consumption.
  • Long Lifespan: Ensures reliable operation over extended periods of time.
  • Simplified System Design: SPI interface simplifies integration with a wide range of microcontrollers.

Specifications

While specific specifications may vary, typical parameters for the FM31272-GTR FRAM device include:

  • Memory Size: Typically 256 Kbits or 32 KBytes.
  • Interface: SPI (Serial Peripheral Interface).
  • Supply Voltage: Typically 2.7V to 3.6V.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Endurance: Typically 10^14 read/write cycles.
  • Data Retention: Typically 10 years.
  • Package Type: SOIC-8 or similar surface mount package.

For detailed specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess