EN
  • EN
  • DE

PAF600F48-28TC

Part No PAF600F48-28TC
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (O - R)
Description DC-DC Converter Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015985-PAF600F48-28TC
Categories OEM Parts(O-R)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAF600F48-28TC CAD Model

Description

The PAF600F48-28TC is a 600W full brick DC-DC converter manufactured by TDK-Lambda Americas Inc. It's designed to convert a 48V DC input voltage to a regulated 28V DC output voltage. This converter is commonly used in various applications that require a stable and isolated power supply, such as industrial automation, telecommunications, and medical equipment.

Applications:

  • Industrial Automation: Powers various components in industrial automation systems, such as motor drives, sensors, and controllers.
  • Telecommunications: Used in telecom equipment, including base stations, routers, and switches, to provide stable power for critical components.
  • Medical Equipment: Integrated into medical devices, such as patient monitoring systems and diagnostic equipment, to ensure reliable and safe power delivery.
  • Transportation Systems: Employed in transportation systems, such as railway signaling and control systems, for reliable power conversion.

Features:

  • High Power Density: Delivers 600W of power in a compact full brick package.
  • Wide Input Voltage Range: Accepts a wide input voltage range around 48V DC, providing flexibility in system design.
  • Regulated Output Voltage: Provides a stable and accurate 28V DC output voltage, ensuring consistent performance of connected devices.
  • High Efficiency: Designed for high efficiency, reducing power losses and heat generation.
  • Isolation: Offers galvanic isolation between input and output, providing safety and protection against ground loops.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage to connected devices.
  • Overtemperature Protection: Features overtemperature protection to prevent overheating and ensure safe operation.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current draw.

Benefits:

  • Reliable Power Conversion: Ensures reliable and stable power conversion for critical applications.
  • Compact Size: Saves space in system design due to its high power density.
  • Efficient Operation: Reduces energy consumption and heat generation, improving overall system efficiency.
  • Safety and Protection: Provides comprehensive protection features to ensure safe and reliable operation.

Additional Details:

The PAF600F48-28TC is typically mounted on a chassis or heatsink to dissipate heat. It features remote on/off control, allowing for convenient power management. The converter complies with various safety and EMC standards, ensuring compliance with regulatory requirements. Detailed specifications, including input voltage range, output current, efficiency curves, and thermal characteristics, are available in the product datasheet.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess