EN
  • EN
  • DE

FM31T378-G

Part No FM31T378-G
Manufacturer Ramtron
Description System Supervisor & Temperature Compensated RTC(TCXO) with Embedded Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174587-FM31T378-G
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM31T378-G CAD Model

Description

The FM31T378-G is a 32-Kb serial Ferroelectric Random Access Memory (F-RAM) with integrated Real-Time Clock (RTC) manufactured by Ramtron (now Cypress Semiconductor/Infineon). This device combines non-volatile memory with a real-time clock, offering fast read and write speeds, high endurance, low power consumption, and accurate timekeeping capabilities. The “-G” suffix likely refers to a specific package type and possibly temperature range.

Applications

  • Data Logging with Timestamping: Used in applications requiring data logging with precise timestamps, such as environmental monitoring and industrial control.
  • Metering: Employed in smart meters for storing energy consumption data along with time information.
  • Medical Devices: Integrated into medical equipment for storing patient data and event logs with timestamps.
  • Security Systems: Used in security systems to record events and access logs with accurate time information.
  • Industrial Automation: Utilized in industrial control systems for scheduling tasks and tracking events.

Features

  • 32-Kb Non-Volatile Memory: Offers 32,768 bits of non-volatile storage.
  • Integrated Real-Time Clock (RTC): Provides accurate timekeeping with calendar functionality.
  • I2C Serial Interface: Uses the I2C serial interface for communication with microcontrollers.
  • Fast Write Speed: Enables rapid data writing to the F-RAM.
  • High Endurance: Supports a large number of read/write cycles.
  • Low Power Consumption: Minimizes power consumption for both memory and RTC operations.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Accurate Data Logging: RTC provides precise timestamps for data logging applications.
  • Extended Battery Life: Low power consumption ensures long battery life in portable devices.
  • Increased System Reliability: High endurance and non-volatility ensure data integrity and reliable operation.
  • Simplified System Design: Integration of F-RAM and RTC reduces component count and simplifies system design.
  • Cost-Effective Solution: Provides a cost-effective solution for applications requiring both memory and real-time clock functionality.

Additional Details

The FM31T378-G typically operates with a supply voltage of 2.7V to 3.6V. The RTC includes features such as alarm functionality and a programmable interrupt output. The I2C address is configurable, allowing for multiple devices to be connected on the same I2C bus. The -G suffix indicates a specific package type (e.g., SOIC, TSSOP). Detailed specifications regarding timing characteristics, electrical parameters, and package dimensions are available in the manufacturer's datasheet.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess