EN
  • EN
  • DE

TPA6139A2RGTR

Part No TPA6139A2RGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STER 25MW 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-VQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-VQFN (3x3)
Family Name TPA6139
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-47861-1, 296-47861-2, TPA6139A2RGTR-ND, 296-47861-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900596-TPA6139A2RGTR
Ultra Librarian 3D Model Ultra Librarian TPA6139A2RGTR CAD Model

Description

The TPA6139A2RGTR is a high-fidelity audio amplifier designed by Texas Instruments, tailored for premium sound experiences in a variety of applications. This device is part of TI's extensive audio amplifier portfolio, known for its commitment to sound quality, efficiency, and reliability.

This audio amplifier is a DirectPath™, high-fidelity headphone amplifier that features a 2-Vrms ground-centered output capable of driving up to 600-Ohm loads. Its ground-centered architecture eliminates the need for large DC-blocking capacitors, reducing the overall component count and saving on board space—a critical advantage in space-constrained designs.

The TPA6139A2RGTR operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for use in various system designs. It boasts a low quiescent current and an excellent signal-to-noise ratio (SNR), which ensures minimal power consumption while maintaining high audio quality. Additionally, the amplifier has a low total harmonic distortion plus noise (THD+N), which provides a clear and undistorted audio signal to the listener.

This component is available in a compact QFN package and is characterized for operation over the free-air temperature range of –40°C to 85°C. The TPA6139A2RGTR also includes features like a shutdown control for power management, allowing users to minimize power usage when the amplifier is not active.

The integration of this amplifier is straightforward thanks to its I2C control interface, which allows for easy programming of volume levels and other functions without the need for additional external components. This makes the TPA6139A2RGTR a highly flexible solution adaptable to a multitude of audio applications, including smartphones, tablets, laptops, and other portable devices where premium sound is desired.

With its high performance, small footprint, and ease of integration, the Texas Instruments TPA6139A2RGTR stands out as a top choice for designers seeking to enhance the audio experience in their next-generation devices.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3569 $51.7505
300+ $0.3344 $100.3200
465+ $0.3231 $150.2415
670+ $0.3005 $201.3350
865+ $0.2892 $250.1580
1,080+ $0.2779 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,737 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess