EN
  • EN
  • DE

VRS51L3074

Part No VRS51L3074
Manufacturer Ramtron
Catalog Electronic Wholesale
Description FRAM Enhanced High Performance 8051 MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1279793-VRS51L3074
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VRS51L3074 CAD Model

Description

The Ramtron VRS51L3074 is a microcontroller designed for embedded systems, featuring a high-performance 8051 core. It offers a blend of processing power, on-chip memory, and peripheral interfaces, making it suitable for a diverse set of applications.

Applications

  • Consumer electronics: Used in appliances, remote controls, and other consumer devices.
  • Industrial automation: Employed in programmable logic controllers (PLCs) and other automation equipment.
  • Medical devices: Incorporated in portable medical instruments and monitoring systems.
  • Automotive electronics: Used in vehicle control systems and infotainment systems.
  • Lighting control: In smart lighting systems for energy management.

Features

  • Enhanced 8051 Core: Leverages an improved 8051 microcontroller core for faster execution speeds and increased efficiency.
  • Integrated Flash Memory: Includes a substantial amount of on-chip Flash memory for storing application code and data.
  • SRAM: Provides on-chip SRAM for fast data access during program execution.
  • Multiple Serial Ports: Equipped with UART, SPI, and I2C serial interfaces for communication with external devices.
  • PWM Channels: Offers Pulse Width Modulation (PWM) channels for motor control and dimming applications.
  • Analog Comparator: Includes an analog comparator for comparing analog voltages.
  • Watchdog Timer: Features a watchdog timer to prevent system crashes.

Benefits

  • High Performance: The enhanced 8051 core enables efficient processing of complex tasks.
  • Reduced System Cost: Integrated memory and peripherals minimize the need for external components.
  • Versatile Connectivity: Serial interfaces provide flexible communication options for connecting to various devices.
  • Reliable Operation: The watchdog timer ensures reliable system operation in harsh environments.
  • Simplified Development: The 8051 architecture is well-supported by a wide range of development tools and resources.

Additional Details

The VRS51L3074 microcontroller typically operates within a specific voltage range (e.g., 2.7V to 5.5V) and is available in various package options such as QFP and LQFP. The exact clock frequency, memory size, and number of I/O pins vary depending on the specific model. For detailed technical specifications, consult the official Ramtron datasheet for the VRS51L3074.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess