EN
  • EN
  • DE

FM25040C-GTR

Part No FM25040C-GTR
Manufacturer Ramtron
Catalog RAM
Description 4Kbit Serial SPI 5V F-RAM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Frequency 20 MHz
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Memory Size 4 kB
Memory Type FRAM, RAM
Min Operating Temperature -40 °C
Number of Pins 8
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1059325-FM25040C-GTR
Categories RAM
Manufacturer Ramtron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM25040C-GTR CAD Model

Description

The Ramtron FM25040C-GTR is a 4 kB FRAM and RAM memory type component that has a frequency of 20 MHz and can be mounted using SMD (SMT) termination.

  • Memory Type: 4 kB FRAM and RAM
  • Frequency: 20 MHz
  • Mounting: SMD (SMT) termination
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 85 °C
  • RoHS Compliance: RoHS compliant
  • Interface: SPI

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-SOP
Lowest to $40.3395
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 60VFBGA / SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166 MHz 5 ns 60-VFBGA (8x9)
Lowest to $8.4049
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Micron Technology Inc.
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.4788
Micron Technology Inc.
IC DRAM 8GBIT PARALLEL 168VFBGA / SDRAM - Mobile LPDDR Memory IC 8Gb (256M x 32) Parallel 200 MHz 5 ns 168-VFBGA (12x12)
Need more? Email Us
Cypress Semiconductor Corp
IC PSRAM 128MBIT PARALLEL 24FBGA / PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 100 MHz 40 ns 24-FBGA (6x8)
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,119 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess