EN
  • EN
  • DE

RC4153DC

Part No RC4153DC
Manufacturer Raytheon Company
Catalog Custom Parts (N - R)
Description Voltage-to-Frequency Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231839-RC4153DC
Categories Custom Parts
Manufacturer Raytheon Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC4153DC CAD Model

Description

The RC4153DC is a monolithic integrated circuit designed for use as a switching voltage regulator. It's a product of Raytheon Company and designed to provide efficient and stable power conversion for various electronic applications.

Applications:

  • Switching Regulators: Core component in building efficient switching power supplies.
  • DC-DC Converters: Used in converting one DC voltage level to another.
  • Power Management Systems: Integrated into systems that require regulated power delivery.
  • Battery Chargers: Can be used in designs for charging batteries with controlled voltage and current.
  • Uninterruptible Power Supplies (UPS): Implemented to ensure stable power output during power outages.

Features:

  • High Efficiency: Designed for efficient power conversion, minimizing energy loss.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.
  • Adjustable Output Voltage: Allows for setting the desired output voltage.
  • Current Limiting: Provides protection against overcurrent conditions.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator.

Benefits:

  • Energy Savings: High efficiency reduces energy consumption and heat generation.
  • Versatile Application: Suitable for various power conversion needs due to its adjustable output voltage.
  • Protection: Built-in protection features enhance reliability and prevent damage.
  • Stable Output: Provides a stable and regulated output voltage, ensuring consistent performance.
  • Long-Term Reliability: Robust design ensures long-term performance in demanding applications.

Details:

The RC4153DC is a monolithic switching regulator integrated circuit designed for DC-DC conversion. It operates with a range of input voltages, and its output voltage can be adjusted using external components. The device incorporates features such as current limiting and thermal shutdown to protect itself and the connected circuitry from damage. Its high efficiency makes it suitable for applications where energy conservation is important. The device is typically packaged in a DIP (Dual In-line Package). Datasheets provide detailed electrical characteristics, application circuits, and performance specifications.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Intel
Contact for details
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NEC
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NANYA
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess