EN
  • EN
  • DE

ALC1306-CG

Part No ALC1306-CG
Manufacturer Realtek
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976080-ALC1306-CG
Categories OEM Parts(A-B)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALC1306-CG CAD Model

Description

The ALC1306-CG is a high-performance audio codec manufactured by Realtek. It's designed for use in a variety of audio applications, offering high-fidelity sound reproduction and advanced features. As a codec, it handles the encoding and decoding of audio signals, enabling devices to process and output sound.

Applications:

  • High-End Motherboards: Integrated into gaming and enthusiast-grade motherboards for superior audio performance.
  • Gaming Laptops: Provides immersive audio for gaming experiences.
  • Desktop PCs: Enhances audio quality for music listening, video conferencing, and other multimedia applications.
  • Audio Interfaces: Used in external audio interfaces for recording and playback purposes.
  • Professional Audio Equipment: Integrated into mixing consoles, sound cards, and other professional audio devices.

Features:

  • High-Resolution Audio Support: Supports sample rates up to 192kHz and bit depths up to 24-bit for high-fidelity audio reproduction.
  • Multiple Audio Channels: Supports multi-channel audio output, including 7.1 surround sound.
  • Built-In Headphone Amplifier: Provides a dedicated headphone amplifier for enhanced headphone performance.
  • Low Noise and Distortion: Delivers clear and accurate audio with minimal noise and distortion.
  • Advanced Power Management: Optimized for low power consumption.
  • Integrated Digital-to-Analog Converters (DACs) and Analog-to-Digital Converters (ADCs): For high quality audio conversion.

Benefits:

  • Superior Audio Quality: Provides a rich and immersive audio experience.
  • Enhanced Gaming Experience: Delivers realistic sound effects and positional audio for gaming.
  • Improved Music Listening: Allows for high-fidelity music playback with accurate sound reproduction.
  • Clear Communication: Ensures clear and intelligible voice communication for conferencing and gaming.
  • Reduced Power Consumption: Extends battery life in portable devices.

Additional Details:

The ALC1306-CG typically connects to the host system via an HD Audio interface. It includes features such as headphone impedance detection, allowing it to optimize the headphone amplifier for different headphone types. Specific THD+N (Total Harmonic Distortion plus Noise) figures are usually very low, signifying a clean audio output. It likely supports various audio codecs, including Dolby and DTS formats. Consult the official Realtek datasheet for precise specifications including detailed performance metrics (SNR, THD+N), power consumption figures, and supported audio formats.

This audio codec is an excellent choice for applications requiring high-quality audio performance and advanced features.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2845 $59.1210
43+ $2.6950 $115.8850
67+ $2.6108 $174.9236
92+ $2.5266 $232.4472
119+ $2.4424 $290.6456
159+ $2.1896 $348.1464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess