EN
  • EN
  • DE

ALC5631T

Part No ALC5631T
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 729516-ALC5631T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALC5631T CAD Model

Description

The ALC5631T is a low power audio codec manufactured by Realtek. It's designed for portable devices and embedded systems, offering high-quality audio playback and recording capabilities with minimal power consumption. It integrates various audio processing functions, making it suitable for a wide range of applications.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Notebook computers
  • VoIP devices

Features:

  • Low power consumption
  • High-quality audio playback and recording
  • Integrated headphone amplifier
  • Stereo audio DAC and ADC
  • Support for multiple audio formats
  • Built-in microphone bias

Benefits:

  • Extended battery life: Low power consumption maximizes operational time for portable devices.
  • Superior audio performance: Delivers clear and crisp audio for an enhanced user experience.
  • Reduced component count: Integration of multiple functions simplifies design and reduces board space.
  • Versatile audio processing: Supports various audio formats and functionalities for diverse applications.
  • Easy integration: Designed for seamless integration into existing systems.

Additional Details:

The ALC5631T typically supports I2S and PCM audio interfaces. It often includes features like noise reduction and echo cancellation to improve audio quality in noisy environments. It generally operates on a low voltage power supply. The codec supports various sampling rates. Detailed electrical characteristics, timing diagrams, and application circuit examples are available in the official Realtek datasheet. Check the datasheet for recommended operating conditions and guidelines for optimal performance and reliability. Consider ESD protection and proper grounding techniques during PCB layout to prevent damage to the chip.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess