EN
  • EN
  • DE

TW8801-AAQM

Part No TW8801-AAQM
Manufacturer Intersil
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Intersil
Win Source Part Number 396964-TW8801-AAQM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW8801-AAQM CAD Model

Description

The TW8801-AAQM is a high-performance LCD video processor designed by Intersil. It integrates several key functionalities to provide comprehensive video processing capabilities for automotive display systems and other embedded video applications. This processor is engineered to handle a wide range of video input formats and deliver high-quality output for display panels.

Applications:

  • Automotive Rearview Camera Systems
  • In-Vehicle Infotainment (IVI) Systems
  • Automotive Navigation Displays
  • Portable Media Players
  • LCD Monitors and TVs

Features:

  • Multiple Video Inputs: Supports various analog video inputs such as composite video (CVBS), S-Video, and component video (YPbPr).
  • Integrated Scaler: Incorporates a high-quality scaler to resize video inputs to the desired output resolution, ensuring optimal display on different screen sizes.
  • Deinterlacing: Advanced deinterlacing algorithms convert interlaced video signals into progressive scan formats, reducing motion artifacts and improving image clarity.
  • Color Processing: Includes color enhancement features such as brightness, contrast, saturation, and hue adjustments to fine-tune the video output.
  • On-Screen Display (OSD): Supports OSD functionality, allowing the overlay of text and graphics on the video display for user interfaces and system information.
  • Panel Interface: Provides interfaces for connecting to various LCD panels, including digital RGB and TTL interfaces.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable and battery-powered applications.
  • Advanced Noise Reduction: Features noise reduction techniques to minimize video artifacts and improve image quality, especially in low-light conditions.

Benefits:

  • Enhanced Video Quality: Delivers crisp and clear video output with advanced processing features.
  • Versatile Input Support: Accommodates a wide range of video input formats, making it adaptable to different video sources.
  • Improved User Experience: OSD support and color adjustment features allow for a customizable and user-friendly interface.
  • Reduced System Cost: Integration of multiple video processing functions reduces the need for external components, lowering overall system cost.
  • Compact Design: Small package size facilitates integration into space-constrained applications.

Additional Details: The TW8801-AAQM typically operates within a voltage range of 3.3V for digital circuits and 1.8V for core logic, ensuring efficient power usage. It includes built-in test patterns for easy system diagnostics and calibration. The device's temperature range is optimized for automotive environments, ensuring reliable performance under extreme conditions.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess