EN
  • EN
  • DE

REALEK:RTL8822BEH-VR-CG

Part No REALEK:RTL8822BEH-VR-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 958385-REALEK:RTL8822BEH-VR-CG
Ultra Librarian 3D Model Ultra Librarian REALEK:RTL8822BEH-VR-CG CAD Model

Description

The RTL8822BEH-VR-CG is a WLAN (Wireless Local Area Network) and Bluetooth combo module manufactured by Realtek. It provides wireless connectivity for various devices, supporting both Wi-Fi and Bluetooth functionalities. These modules are commonly used in laptops, tablets, and other portable electronic devices.

Applications

  • Laptops: Used in laptops for wireless internet connectivity and Bluetooth device pairing.
  • Tablets: Integrated into tablets for wireless internet access and Bluetooth connectivity.
  • Smart TVs: Employed in smart TVs for connecting to the internet and Bluetooth devices.
  • Gaming Consoles: Utilized in gaming consoles for online gaming and Bluetooth peripheral connectivity.
  • IoT Devices: Used in Internet of Things (IoT) devices for wireless communication and device control.

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11 a/b/g/n/ac standards for wireless internet connectivity.
  • Bluetooth Connectivity: Supports Bluetooth 4.2 and later versions for wireless device pairing and data transfer.
  • Dual-Band Operation: Operates in both 2.4 GHz and 5 GHz frequency bands.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.

Benefits

  • Wireless Connectivity: Provides wireless internet connectivity and Bluetooth device pairing.
  • Enhanced Performance: Optimizes the performance of wireless networks and Bluetooth devices.
  • Simplified Integration: Easy to integrate into various electronic devices and systems.
  • Cost-Effective: Offers a cost-efficient solution for wireless connectivity.
  • Versatile Application: Suitable for a wide range of wireless applications.

Additional Details

The RTL8822BEH-VR-CG module is characterized by parameters such as data transfer rates, operating frequencies, and security protocols. It typically supports various security protocols such as WEP, WPA, and WPA2. Consult the Realtek datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess