EN
  • EN
  • DE

RLT8306S-LF

Part No RLT8306S-LF
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 296190-RLT8306S-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RLT8306S-LF CAD Model

Description

The RLT8306S-LF is a Fast Ethernet switch controller from Realtek. This chip is designed for small office and home office (SOHO) applications, providing a cost-effective solution for creating a local area network (LAN). It integrates multiple Ethernet ports and supports various networking features to facilitate data transfer and communication between connected devices.

Applications

  • SOHO routers and switches
  • Embedded networking applications
  • Industrial control systems
  • Network interface cards (NICs)
  • Media converters

Features

  • Six Integrated 10/100Mbps Transceivers: Enables connectivity for multiple devices at Fast Ethernet speeds.
  • Non-Blocking Wire-Speed Performance: Ensures efficient data transfer between all ports without congestion.
  • Supports Auto-Negotiation: Automatically detects and configures the speed and duplex mode of connected devices.
  • Integrated Address Lookup Engine: Provides efficient packet forwarding based on MAC addresses.
  • QoS Support: Supports Quality of Service (QoS) mechanisms to prioritize network traffic.

Benefits

  • Cost-Effective Networking: Provides a low-cost solution for building Fast Ethernet networks.
  • High Performance: Enables fast and reliable data transfer between connected devices.
  • Easy Integration: Simple and straightforward integration into networking devices.
  • Flexible Configuration: Supports various configuration options to meet different networking requirements.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

Technical Specifications

The RLT8306S-LF typically operates at 3.3V and is available in a QFN package for surface mount assembly. It supports standard Ethernet protocols, including TCP/IP, UDP, and ICMP. The device also features power-saving modes to reduce energy consumption during periods of low network activity. Consult the Realtek datasheet for details about power consumption, operating temperature range, and other specific electrical and mechanical specifications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess