EN
  • EN
  • DE
  • IT

RTD1185PA

Part No RTD1185PA
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836016-RTD1185PA
Ultra Librarian 3D Model Ultra Librarian RTD1185PA CAD Model

Description

The Realtek RTD1185PA is a highly integrated system-on-chip (SoC) designed for multimedia playback and network connectivity in set-top boxes (STBs), media players, and digital signage applications. It combines a powerful ARM Cortex-A8 processor with advanced video decoding and encoding capabilities, as well as a comprehensive set of peripheral interfaces. This SoC supports a wide range of video and audio formats, enabling high-quality multimedia experiences. Its network connectivity features allow for seamless streaming and sharing of content.

Applications

  • High-definition set-top boxes (STBs)
  • Networked media players
  • Digital signage solutions
  • IPTV receivers
  • Smart TV boxes

Features

  • ARM Cortex-A8 processor for general-purpose processing
  • Advanced video decoding engine supporting multiple formats (H.264, VC-1, MPEG2, etc.)
  • High-definition video output up to 1080p
  • Integrated HDMI 1.4 interface
  • Network connectivity via Ethernet
  • USB 2.0 host ports for connecting external storage devices
  • Audio decoding and encoding capabilities

Benefits

  • High-performance multimedia playback
  • Support for a wide range of video and audio formats
  • Seamless network connectivity for streaming and sharing content
  • Cost-effective solution for multimedia devices
  • Simplified system design due to high integration

Additional Details

The RTD1185PA incorporates a comprehensive set of peripheral interfaces, including UART, SPI, and I2C, enabling connectivity to various external devices and sensors. It also features advanced power management capabilities, allowing for energy-efficient operation. The SoC is supported by a comprehensive software development kit (SDK), which includes drivers, libraries, and tools for developing custom applications. The Realtek RTD1185PA's ability to handle a wide array of multimedia tasks makes it suitable for numerous applications.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $109.1048
American Hakko Products, Inc.
TIP,3C,455
Need more? Email Us
Adafruit Industries LLC
USB 2.0 AND ETHERNET HUB - 3 USB
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK 3.346" LX2.165" W
Lowest to $33.7126
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
American Hakko Products, Inc.
NOZZLE,1.0MM,817/808/807
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $69.4456
NKK Switches
TOGGLE FULL BOOT GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4769 $68.8614
14+ $9.4174 $131.8436
22+ $9.1225 $200.6950
30+ $8.8288 $264.8640
38+ $8.5338 $324.2844
51+ $7.6516 $390.2316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess