EN
  • EN
  • DE

RTD2661C-GR

Part No RTD2661C-GR
Manufacturer Realtek
Catalog OEM Parts (O - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089280-RTD2661C-GR
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTD2661C-GR CAD Model

Description

The RTD2661C-GR is a display controller integrated circuit (IC) manufactured by Realtek. It is typically used in LCD monitors and TVs to manage the display of video signals and provide various image processing features. The chip supports a range of display resolutions and interfaces, making it suitable for a variety of applications.

Applications

  • LCD Monitors: Used as the main display controller for desktop and laptop monitors.
  • LCD Televisions: Integrated into TVs to process and display video signals.
  • Digital Signage: Used in digital displays for commercial and public information systems.
  • Industrial Displays: Employed in industrial monitors for control panels and monitoring systems.
  • All-in-One PCs: Integrated into all-in-one computers to handle display functions.

Features

  • Supports Multiple Display Resolutions: Capable of handling various resolutions, including Full HD (1920x1080).
  • VGA and HDMI Input Support: Offers connectivity options for both analog (VGA) and digital (HDMI) video signals.
  • Integrated Scaler: Includes a built-in scaler to adjust the size and resolution of the input signal to match the display panel.
  • On-Screen Display (OSD) Controller: Manages the display of OSD menus for user settings and adjustments.
  • Color Management: Provides color correction and enhancement features for improved image quality.
  • Power Management: Includes power-saving modes to reduce energy consumption.

Benefits

  • High-Quality Display: Delivers sharp and clear images with accurate color reproduction.
  • Versatile Connectivity: Supports a wide range of input sources for compatibility with various devices.
  • Easy Integration: Designed for straightforward integration into display systems.
  • Customizable Settings: OSD controller allows users to adjust display settings to their preferences.
  • Energy Efficient: Power management features help reduce overall system power consumption.

Additional Details

The RTD2661C-GR typically supports a variety of input interfaces, including VGA, HDMI, and DVI. It also includes features such as deinterlacing, noise reduction, and dynamic contrast enhancement to improve the viewing experience. The chip is usually paired with a microcontroller to manage the OSD menus and other system functions. The power consumption of the RTD2661C-GR is optimized for energy efficiency, making it suitable for use in energy-conscious applications.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess