The Realtek RTL2830-GR is a single-chip DVB-T receiver solution. It is a highly integrated chip designed for USB DVB-T dongles and other portable DTV devices. The RTL2830-GR combines a tuner, demodulator, and ADC into a single chip, reducing the overall system cost and size.
Applications:
- USB DVB-T dongles
- Portable DTV devices
- DVB-T receivers
- PC TV tuners
Features:
- Integrated tuner, demodulator, and ADC
- Supports DVB-T standard (EN 300 744)
- Channel bandwidth support: 6MHz, 7MHz, and 8MHz
- COFDM demodulation with 2K and 8K FFT support
- Built-in channel decoder with Viterbi and Reed-Solomon FEC
- USB 2.0 interface
- Low power consumption
- Supports IF output for external tuner connection
Benefits:
- Reduced system cost and size
- Excellent DVB-T reception performance
- Low power consumption for portable applications
- Easy integration with USB host controllers
- Improved noise immunity and signal quality
Additional Details:
The Realtek RTL2830-GR features a low-IF architecture, providing high sensitivity and selectivity. The integrated ADC digitizes the IF signal, which is then processed by the demodulator. The demodulator extracts the digital data from the signal, and the channel decoder corrects any errors. The USB 2.0 interface allows for easy connection to a PC or other host device. The device supports a wide range of input frequencies and channel bandwidths. The RTL2830-GR’s power consumption is optimized for battery-powered devices. The chip's integrated design enables the creation of compact and cost-effective DVB-T receivers. The device includes advanced features such as automatic gain control (AGC) and channel equalization, which improve reception quality. The RTL2830-GR is a popular choice for USB DVB-T dongles due to its combination of performance, low power consumption, and cost-effectiveness. The device meets all the requirements of the DVB-T standard. The on-chip ADC provides excellent dynamic range. The chip is designed for both indoor and outdoor reception.