EN
  • EN
  • DE

RTL8105E-VC-GRT

Part No RTL8105E-VC-GRT
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302348-RTL8105E-VC-GRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8105E-VC-GRT CAD Model

Description

The Realtek RTL8105E-VC-GRT is a highly integrated single-chip Fast Ethernet controller designed primarily for PCI Express-based network adapters and embedded systems. It provides a cost-effective and low-power solution for adding Ethernet connectivity to a variety of devices. This chip is commonly found in network interface cards (NICs), integrated network solutions on motherboards, and various other networking applications.

Applications:

  • Network Interface Cards (NICs)
  • Embedded Ethernet Solutions
  • Motherboard Integrated Network Controllers
  • USB Ethernet Adapters
  • Network Appliances

Features:

  • 10/100Mbps Fast Ethernet support
  • PCI Express 1.1 interface
  • Integrated MAC, PHY, and transceiver
  • Supports IEEE 802.3u standard
  • Auto-negotiation support for automatic speed and duplex selection
  • Wake-on-LAN (WoL) support
  • Low power consumption
  • Supports various operating systems including Windows and Linux

Benefits:

  • Cost-effective Fast Ethernet solution
  • Easy integration into PCI Express-based systems
  • Reduced board space due to its integrated design
  • Lower power consumption leading to longer battery life in portable devices
  • Simplified installation and configuration with auto-negotiation
  • Remote wake-up capability for efficient power management
  • Wide compatibility with various operating systems

Additional Details:

The RTL8105E-VC-GRT incorporates an integrated MAC (Media Access Controller), PHY (Physical Layer), and transceiver, which reduces the need for external components and simplifies the design process. It complies with the IEEE 802.3u standard, ensuring compatibility with existing Ethernet networks. The auto-negotiation feature automatically detects and configures the optimal network speed and duplex mode, making it easy to install and use. The Wake-on-LAN (WoL) feature allows the system to be remotely woken up from a low-power state, improving power efficiency. This controller is designed for a wide range of applications, from desktop PCs to embedded systems, providing a reliable and cost-effective Ethernet connectivity solution.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $63.1242
Qualcomm
Lowest to $8.1818
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Need more? Email Us
Atheros
Lowest to $4.4213

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8076 $63.2660
80+ $1.4830 $118.6400
125+ $1.4368 $179.6000
170+ $1.3906 $236.4020
215+ $1.3444 $289.0460
290+ $1.2047 $349.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess