EN
  • EN
  • DE

RTL8105E-VC

Part No RTL8105E-VC
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1047+
Reference case QFN48
Manufacturer Realtek
Win Source Part Number 748885-RTL8105E-VC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8105E-VC CAD Model

Description

The RTL8105E-VC is a highly integrated Fast Ethernet controller from Realtek. It is designed to provide a cost-effective and reliable solution for adding Ethernet connectivity to various embedded systems and computer peripherals. This controller supports the PCI Express interface, ensuring high-speed communication with the host system.

Applications:

  • Motherboards: Provides Ethernet connectivity for desktop and laptop motherboards.
  • Embedded Systems: Used in industrial control systems, set-top boxes, and network appliances.
  • Network Interface Cards (NICs): Forms the core of low-cost Ethernet NICs.
  • USB Ethernet Adapters: Integrated into USB-to-Ethernet adapters for adding wired network connectivity to devices.

Features:

  • PCI Express Interface: Supports PCI Express Base Specification Revision 1.1 for high-speed communication.
  • 10/100Mbps Ethernet: Supports both 10Mbps and 100Mbps Ethernet speeds.
  • Auto-Negotiation: Automatically detects and configures the Ethernet speed and duplex mode.
  • Wake-on-LAN (WOL): Supports Wake-on-LAN functionality for remote system wake-up.
  • IEEE 802.3u Compliance: Complies with the IEEE 802.3u standard for Fast Ethernet.
  • Integrated PHY: Includes an integrated physical layer transceiver for simplified design.
  • Power Management: Supports power management features to reduce power consumption.

Benefits:

  • Cost-Effective: Provides a low-cost solution for adding Ethernet connectivity.
  • High Performance: Delivers high-speed Ethernet performance through the PCI Express interface.
  • Easy Integration: The integrated PHY simplifies the design and reduces the number of external components.
  • Power Efficiency: Power management features minimize power consumption.
  • Reliable Operation: Ensures reliable Ethernet connectivity for various applications.

Additional Details:

The RTL8105E-VC supports various operating systems, including Windows, Linux, and macOS. It includes drivers and software utilities to facilitate integration into different platforms. The device is typically packaged in a small form factor to minimize board space. Detailed specifications, including power consumption, operating temperature range, and pinout diagrams, are available in the product datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess