EN
  • EN
  • DE

RTL8110SBL-LF

Part No RTL8110SBL-LF
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1241+
Reference case QFP128
Manufacturer Realtek
Win Source Part Number 716035-RTL8110SBL-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8110SBL-LF CAD Model

Description

The RTL8110SBL-LF is a single-chip Fast Ethernet controller manufactured by Realtek. This highly integrated controller is designed to provide a cost-effective and high-performance solution for connecting devices to a 10/100Mbps Ethernet network. It integrates a Media Access Controller (MAC), a Physical Layer (PHY), and various supporting functions into a single chip, simplifying network interface design.

Applications:

  • Motherboards: Integrated into desktop and laptop motherboards to provide Ethernet connectivity.
  • Network interface cards (NICs): Used in add-in NICs for PCs and servers.
  • Embedded systems: Implemented in embedded devices requiring Ethernet connectivity, such as printers, routers, and industrial control systems.
  • Set-top boxes: Providing network connectivity for media streaming and interactive services.

Features:

  • 10/100Mbps Ethernet support: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • Integrated MAC and PHY: Combines the MAC and PHY layers into a single chip for simplified design.
  • PCI interface: Provides a standard PCI interface for communication with the host system.
  • Auto-negotiation: Automatically detects and configures the network speed and duplex mode.
  • Wake-on-LAN (WOL): Supports Wake-on-LAN functionality, allowing the device to be powered on remotely.

Benefits:

  • Cost-effective: High integration reduces the number of external components and lowers the overall system cost.
  • High performance: Provides reliable and efficient Ethernet connectivity.
  • Simplified design: Integrated MAC and PHY simplify the design process.
  • Remote management: Wake-on-LAN functionality enables remote management and power control.

Additional Details:

The RTL8110SBL-LF is compliant with the IEEE 802.3 and IEEE 802.3u Ethernet standards. It supports various features such as full-duplex operation, flow control, and VLAN tagging. The controller's performance is optimized for both desktop and embedded applications. Designers should consult the Realtek datasheet for detailed specifications, application guidelines, and driver support information.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess