EN
  • EN
  • DE

RTL8111CP-VB-GR

Part No RTL8111CP-VB-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302371-RTL8111CP-VB-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8111CP-VB-GR CAD Model

Description

The Realtek RTL8111CP-VB-GR is a Gigabit Ethernet controller designed for high-performance network connectivity in a variety of applications. It integrates a Gigabit Ethernet Media Access Controller (MAC) and a Gigabit Ethernet PHY transceiver into a single chip. This component supports 10/100/1000Mbps data rates, ensuring fast and reliable network communication.

Applications:

  • Desktop PCs
  • Motherboards
  • Network Interface Cards (NICs)
  • Embedded systems
  • Gaming Consoles

Features:

  • Gigabit Ethernet: Supports 10/100/1000Mbps data rates for high-speed network connections.
  • PCI Express Interface: Compliant with PCI Express Base Specification Revision 1.1, offering high bandwidth.
  • Integrated PHY: Includes a built-in Gigabit Ethernet PHY transceiver.
  • Wake-on-LAN (WOL): Allows remote wake-up via link change, Magic Packet, or Microsoft wake-up frame.
  • IEEE 802.3u, 802.3ab, and 802.3az Compliance: Complies with industry standards for Ethernet networking.
  • IPv4/IPv6 Checksum Offload Engine: Reduces CPU load by offloading checksum calculations to the hardware.
  • Power Management: Incorporates advanced power-saving modes to minimize energy consumption.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer and low latency.
  • Reduced CPU Load: The checksum offload engine minimizes CPU utilization, improving overall system responsiveness.
  • Remote Management: Wake-on-LAN functionality enables remote system management and maintenance.
  • Energy Efficiency: Advanced power-saving modes help to reduce energy consumption and lower operating costs.
  • Simplified Integration: The PCI Express interface simplifies system integration and reduces development time.

The Realtek RTL8111CP-VB-GR is designed to meet the demands of modern networking environments, offering a balance of performance, power efficiency, and ease of integration. Its features make it suitable for a wide range of applications requiring high-speed and reliable network connectivity. The integrated design helps reduce system cost and complexity while providing robust network performance.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess