EN
  • EN
  • DE

RTL8111DL

Part No RTL8111DL
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302377-RTL8111DL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8111DL CAD Model

Description

The Realtek RTL8111DL is a Gigabit Ethernet controller designed to provide high-speed network connectivity in various applications. It integrates a Gigabit Ethernet Media Access Controller (MAC) and a Gigabit Ethernet PHY transceiver into a single chip. This controller supports data rates of 10/100/1000 Mbps, ensuring fast and reliable network performance.

Applications:

  • Desktop PCs
  • Motherboards
  • Network Interface Cards (NICs)
  • Embedded Systems
  • Gaming Consoles

Features:

  • Gigabit Ethernet: Supports 10/100/1000 Mbps data rates for high-speed network connections.
  • PCI Express Interface: Compliant with PCI Express Base Specification Revision 1.1.
  • Integrated PHY: Built-in Gigabit Ethernet PHY transceiver.
  • Wake-on-LAN (WOL): Supports remote wake-up via link change, Magic Packet, or Microsoft wake-up frame.
  • IEEE 802.3u, 802.3ab, and 802.3az Compliance: Compliant with industry standards for Ethernet.
  • IPv4/IPv6 Checksum Offload Engine: Reduces CPU load by offloading checksum calculations.
  • Power Management: Supports advanced power-saving modes to reduce power consumption.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer and reduced latency.
  • Reduced CPU Load: The checksum offload engine minimizes CPU utilization, improving overall system responsiveness.
  • Remote Management: Wake-on-LAN functionality allows for remote system management and maintenance.
  • Power Efficiency: Advanced power-saving modes help to reduce energy consumption and lower operating costs.
  • Simplified Integration: PCI Express interface simplifies system integration and reduces development time.

The Realtek RTL8111DL is designed to meet the demands of modern networking environments, offering a balance of performance, power efficiency, and ease of integration. Its features make it suitable for a wide range of applications requiring high-speed and reliable network connectivity. The integrated design helps reduce system cost and complexity while ensuring robust network performance.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $19.0076
Qualcomm
Lowest to $2.9383
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,663 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess