EN
  • EN
  • DE

RTL8111F-VB-CG

Part No RTL8111F-VB-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843704-RTL8111F-VB-CG
Ultra Librarian 3D Model Ultra Librarian RTL8111F-VB-CG CAD Model

Description

The RTL8111F-VB-CG is a single-chip Gigabit Ethernet transceiver manufactured by Realtek. This device is designed for high-performance network connectivity in a variety of applications, including PCs, motherboards, and embedded systems. It supports 10/100/1000 Mbps data rates and provides a robust and reliable network interface.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Motherboards
  • Embedded systems
  • Network interface cards (NICs)

Features:

  • Integrated Gigabit Ethernet transceiver
  • Supports 10/100/1000 Mbps data rates
  • Compliant with IEEE 802.3 specifications
  • Supports Wake-on-LAN (WoL)
  • Supports advanced power management features

Benefits:

  • Provides high-speed network connectivity
  • Ensures compatibility with existing network infrastructure
  • Reduces power consumption
  • Simplifies system integration
  • Supports remote system wake-up

Additional Details:

The RTL8111F-VB-CG supports various features such as auto-negotiation, which automatically detects and configures the optimal network speed and duplex mode. It also incorporates advanced power management features to minimize power consumption during idle periods. The device is compliant with IEEE 802.3, 802.3u, and 802.3ab standards. The 'VB-CG' suffix indicates specific packaging and feature options; consult the official Realtek datasheet for complete details. It utilizes a PCI Express interface for communication with the host system. It also supports jumbo frames for increased network throughput. The integrated MAC and PHY layers simplify network interface design. It has built-in diagnostic capabilities for easy troubleshooting. The device is RoHS compliant. The operating temperature range and storage temperature range should be consulted in the datasheet for proper usage. Typically, it supports operation in temperatures from 0 to 70 degrees Celsius.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6523 $79.3046
4+ $32.5352 $130.1408
6+ $31.5185 $189.1110
8+ $30.5017 $244.0136
10+ $29.4851 $294.8510
14+ $26.4349 $370.0886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess