EN
  • EN
  • DE

RTL8118AS-CG

Part No RTL8118AS-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836059-RTL8118AS-CG
Ultra Librarian 3D Model Ultra Librarian RTL8118AS-CG CAD Model

Description

The Realtek RTL8118AS-CG is a high-performance Gigabit Ethernet controller designed primarily for gaming platforms and motherboards, offering optimized network performance and latency reduction.

Applications:

  • Gaming motherboards
  • High-performance PCs
  • Network interface cards (NICs) targeted at gamers

Features:

  • 10/100/1000Mbps Gigabit Ethernet support
  • IEEE 802.3ab compliant
  • Integrated Gigabit Ethernet MAC and PHY
  • Supports auto-negotiation
  • Supports auto MDI/MDIX
  • PCI Express (PCIe) interface
  • Supports Wake-on-LAN (WoL)
  • Advanced QoS (Quality of Service) features for gaming
  • Optimized for low latency

Benefits:

  • Provides high-speed network connectivity with reduced latency
  • Enhances gaming experience with optimized network performance
  • Reduces system cost and board space
  • Simplifies system design with integrated MAC and PHY
  • Enables energy-efficient operation
  • Allows remote wake-up of the system

Additional Details:

The RTL8118AS-CG integrates all the necessary functions for Gigabit Ethernet communication, prioritizing low latency and optimized performance for gaming applications. It supports full-duplex and half-duplex operation. Auto-negotiation allows automatic detection and configuration of link speed and duplex mode. Auto MDI/MDIX eliminates the need for crossover cables. Wake-on-LAN allows remote power-on. The PCIe interface provides a high-bandwidth connection. The key differentiating feature of the RTL8118AS compared to other Realtek Gigabit Ethernet controllers is its enhanced QoS capabilities, specifically tuned to prioritize gaming traffic. This helps to minimize lag and improve responsiveness in online games. "CG" likely indicates compliance with environmental standards such as RoHS.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1364 $50.1824
39+ $2.5734 $100.3626
61+ $2.4930 $152.0730
83+ $2.4126 $200.2458
108+ $2.3322 $251.8776
144+ $2.0909 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess