EN
  • EN
  • DE

RTL8165EH-VB-CG

Part No RTL8165EH-VB-CG
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1224+Rohs
Reference case QFN
Manufacturer Realtek
Win Source Part Number 734021-RTL8165EH-VB-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8165EH-VB-CG CAD Model

Description

The RTL8165EH-VB-CG is a Fast Ethernet controller manufactured by Realtek. It's a single-chip Fast Ethernet controller that integrates a media access controller (MAC) and a physical layer transceiver (PHY). This controller is commonly used in network interface cards (NICs), embedded systems, and other networking devices.

Applications:

  • Network interface cards (NICs)
  • Embedded systems
  • Motherboards
  • USB Ethernet adapters
  • Networking devices

Features:

  • 10/100Mbps Fast Ethernet support
  • Integrated MAC and PHY
  • PCI Express interface
  • Wake-on-LAN (WOL) support
  • Supports various network protocols

Benefits:

  • Provides fast and reliable network connectivity
  • Reduces system cost and complexity with integrated MAC and PHY
  • Offers high-speed data transfer rates
  • Enables remote system wake-up
  • Compatible with a wide range of operating systems

Additional Details:

The RTL8165EH-VB-CG supports various network protocols, including TCP/IP, UDP, and ICMP. The PCI Express interface allows for high-speed communication with the host system. The Wake-on-LAN (WOL) feature enables remote system wake-up. For detailed specifications, including data transfer rates, power consumption, and operating temperature range, refer to the official Realtek datasheet. Proper driver installation and configuration are essential for optimal performance. This Ethernet controller is suitable for a wide range of networking applications requiring a reliable and cost-effective solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,424 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess